1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter 20-CFP -55 to 125
Manufacturer: Texas Instruments
Category: Switching Voltage Regulators
Series: TPS50601-SP
Packaging: Tube
Mounting Type: SMD/SMT
Package / Case: CFP-20
Type: Step-Down Converter
Voltage - Output: 785 mV to 5.5 V
Current - Output: 6 A
Input Voltage (Max): 6.3 V
Minimum Input Voltage: 1.6 V
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 5962R1022101VSC | |
| Product Name | TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter | Switching Voltage Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | |
| Package Type | Other; CFP | Other; CFP-20 |
| Special Features | Enable,Frequency Synchronization,Power Good,Tracking | |
| Output Voltage | 0.7850 to 5.5 volts |