The LM22676QTJ-5.0/NOPB is a 42 V, 3 A step-down voltage regulator with a fixed 5 V output, housed in a TO-263-7 package measuring 10.16 mm by 9.85 mm. It operates over a junction temperature range of -40°C to 125°C and is AEC-Q100 Grade 1 qualified. The device features a switching frequency of 500 kHz, internal loop compensation, a precision enable pin, integrated soft-start, and thermal shutdown. The exposed pad is connected to ground for thermal management.
3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 7-TO-263 -40 to 125
Win Source Part Number: 982391-LM22676QTJ-5.
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100, SIMPLE SWITCHER®
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Package / Case: TO-263-7 Thin
Supplier Device Package: TO-263-7 Thin
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM22676
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
IC REG BUCK 5V 3A TO263-7
IC REG BUCK 5V 3A TO263-7
Switching Voltage Regulators 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 7-TO-263 -40 to 125
IC REG BUCK 5V 3A TO263-7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22676QTJ-5.0/NOPB | 982391-LM22676QTJ-5.0/NOPB | 296-LM22676QTJ-5.0/NOPBTR-ND | LM22676QTJ-5.0/NOPB | LM22676QTJ-5.0/NOPB | LM22676QTJ-5.0/NOPB | LM22676QTJ-5.0/NOPB | LM22676QTJ-5.0/NOPB |
| Product Name | LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SO PowerPAD,TO-263 | TO-263; Other; Tape & Reel (TR) | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | TO-263; Other; TO-263-7 Thin | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |