Texas Instruments LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation LM1771USDX/NOPB

Description
Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation 6-WSON -40 to 125
Request a Quote Datasheet
Description
Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771USDX/NOPB - Texas Instruments
Dallas, TX, United States
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation
LM1771USDX/NOPB
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation LM1771USDX/NOPB
Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation 6-WSON -40 to 125

Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation 6-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771USDX/NOPB - 1052730-LM1771USDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771USDX/NOPB
1052730-LM1771USDX/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771USDX/NOPB 1052730-LM1771USDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1052730-LM1771USDX/N OPB Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1MHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-WSON (3x3) Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052730-LM1771USDX/NOPB
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - LM1771USDX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LM1771USDX/NOPB-ND
DC DC Switching Controllers LM1771USDX/NOPB-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-WSON (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-WSON (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LM1771USDX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LM1771USDX/NOPB
PMIC - Voltage Regulators - DC DC Switching Controllers LM1771USDX/NOPB
IC REG CTRLR BUCK 6WSON

IC REG CTRLR BUCK 6WSON

Supplier's Site Datasheet
DC DC Switching Controllers - LM1771USDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM1771USDX/NOPB
DC DC Switching Controllers LM1771USDX/NOPB
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-WSON (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-WSON (3x3)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM1771USDX/NOPB 1052730-LM1771USDX/NOPB LM1771USDX/NOPB-ND LM1771USDX/NOPB LM1771USDX/NOPB
Product Name LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771USDX/NOPB DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; VSSOP,WSON Other; 6-WSON (3x3) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Enable Multiple Outputs; Synchronous Rectification; Enable Synchronous Rectification Enable
Output Voltage 0.8000 to 4.5 volts
IOUT 6 amps
Unlock Full Specs
to access all available technical data