Texas Instruments 5.5A 600kHz Voltage Regulator IC LM22673MR-ADJ

Description
5.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, SOP-8 Product overview: LM22673MR-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22673MR-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, SOP-8 Product overview: LM22673MR-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22673MR-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5A 600kHz Voltage Regulator IC
739-LM22673MR-ADJ
5.5A 600kHz Voltage Regulator IC 739-LM22673MR-ADJ
5.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, SOP-8 Product overview: LM22673MR-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22673MR-ADJ can be used for catalog matching and distributor lookup.

5.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, SOP-8 Product overview: LM22673MR-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22673MR-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22673MR-ADJ - 082606-LM22673MR-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22673MR-ADJ
082606-LM22673MR-ADJ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22673MR-ADJ 082606-LM22673MR-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 082606-LM22673MR-ADJ Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 1.285V Maximum Output Voltage: 37V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082606-LM22673MR-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-LM22673MR-ADJ 082606-LM22673MR-ADJ
Product Name 5.5A 600kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22673MR-ADJ
Package Type Other; SOP Other; 8-SO PowerPad
Output Voltage 37 volts 1.28 volts
IOUT 3 amps 3 amps
VIN 42 volts 42 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.4A 600kHz Voltage Regulator IC - 739-LM22680MR-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
IOUT 1 amps
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN-12 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Switching Regulators - 1908122 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 650 volts
IOUT 1.5 amps
View Details