N-Channel Controllers for Constant Current LED Drivers 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 298830-LM3423MH
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 2MHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
LED Lighting Drivers, LM3423MH/NOPB
LED Lighting Drivers, LM3423MH/NOPB
LED Lighting Drivers, LM3423MH/NOPB
LED Driver IC, 75V, 2MHz, Buck-Boost/SEPIC, HTSSOP Product overview: LM3423MH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 75V, 2MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, 75V, 2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3423MH/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP
IC LED DRIVER CTRLR PWM 20HTSSOP
IC LED DRIVER CTRLR DIM 20HTSSOP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3423MH/NOPB | 298830-LM3423MH | 2687517 | 137-LM3423MH/NOPB | LM3423MH/NOPB-ND | LM3423MH/NOPB | LM3423MH/NOPB |
| Product Name | LM3423 N-Channel Controllers for Constant Current LED Drivers | PMIC - PMIC - LED Drivers - LM3423MH/NOPB | LED Driver ICs | Buck Boost 75V 2MHz LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | Dimmable | ||||
| Input Voltage | 4.5 to 75 volts | 4.5 volts | 75 volts | 4.5 to 75 volts | 4.5 to 75 volts | ||
| Output Voltage | 3 to 72 volts | 72 volts |