AC-DC Offline LED Driver 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 115620-LM3444MM/NOPB
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Maximum Supply Voltage: 13V
Operating Input Voltage(Min): 8V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
LED Driver, 1-Segment, PDSO10
LED Driver, 1-Segment, PDSO10
AC-DC LED Driver IC, 1A, 60V Out, 13V In, Flyback, MSOP Product overview: LM3444MM/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 60V, 13V, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, 60V, 13V, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3444MM/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 10-VSSOP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 10-VSSOP
IC LED DRVR OFFL ANALOG 10VSSOP
IC LED DRIVER OFFL DIM 10VSSOP
LED Lighting Drivers AC-DC Offline LED Driver 10-VSSOP -40 to 125
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3444MM/NOPB | 115620-LM3444MM/NOPB | LM3444MM/NOPB | 137-LM3444MM/NOPB | LM3444MM/NOPBCT-ND | LM3444MM/NOPB | LM3444MM/NOPB | LM3444MM/NOPB |
| Product Name | LM3444 AC-DC Offline LED Driver | PMIC - PMIC - LED Drivers - LM3444MM/NOPB | 1A 60V 13V MSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | ||||||
| Input Voltage | 8 to 13 volts | 8 volts | 8 to 13 volts | 8 to 13 volts | ||||
| Output Voltage | 9 to 60 volts | 60 volts |