Texas Instruments Standard Linear and Logic Power Management Unit, 2 O/p, Wson-6; Supply Voltage Texas Instruments TPS610985DSET

Description
POWER MANAGEMENT UNIT, 2 O/P, WSON-6; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:WSON; No. of Pins:6Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
POWER MANAGEMENT UNIT, 2 O/P, WSON-6; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:WSON; No. of Pins:6Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Management Unit, 2 O/p, Wson-6; Supply Voltage Texas Instruments - 28AH5941 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Unit, 2 O/p, Wson-6; Supply Voltage Texas Instruments
28AH5941
Power Management Unit, 2 O/p, Wson-6; Supply Voltage Texas Instruments 28AH5941
POWER MANAGEMENT UNIT, 2 O/P, WSON-6; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:WSON; No. of Pins:6Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

POWER MANAGEMENT UNIT, 2 O/P, WSON-6; Supply Voltage:4.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:WSON; No. of Pins:6Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 28AH5941
Product Name Power Management Unit, 2 O/p, Wson-6; Supply Voltage Texas Instruments
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1922404P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details