LED Lighting Drivers High Vge DC/DC Boost Converter
LED DRIVER, BOOST, 1.2MHZ, VSON-10; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Max:27V; Output Current Max:1.3A; Switching Frequency:1.2MHz; No. of Outputs:1Outputs; IC Mounting:SMD;RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | TPS61081DRCR | 28AH5939 |
| Product Name | LED Lighting Drivers | Led Driver, Boost, 1.2Mhz, Vson-10; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) |