Texas Instruments LM3432 6-Channel Current Regulator for LED Backlight Application LM3432MHX/NOPB

Description
6-Channel Current Regulator for LED Backlight Application 28-HTSSOP -40 to 125
Request a Quote Datasheet
Description
6-Channel Current Regulator for LED Backlight Application 28-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432MHX/NOPB - Texas Instruments
Dallas, TX, United States
LM3432 6-Channel Current Regulator for LED Backlight Application
LM3432MHX/NOPB
LM3432 6-Channel Current Regulator for LED Backlight Application LM3432MHX/NOPB
6-Channel Current Regulator for LED Backlight Application 28-HTSSOP -40 to 125

6-Channel Current Regulator for LED Backlight Application 28-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
HTSSOP LED Driver IC
137-LM3432MHX/NOPB
HTSSOP LED Driver IC 137-LM3432MHX/NOPB
6-Channel Current Regulator for LED Backlight Application 28-HTSSOP -40 to 125 Product overview: LM3432MHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3432MHX/NOPB can be used for catalog matching and distributor lookup.

6-Channel Current Regulator for LED Backlight Application 28-HTSSOP -40 to 125 Product overview: LM3432MHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3432MHX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM3432MHX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 40mA 28-HTSSOP

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 40mA 28-HTSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3432MHX/NOPB - 1053823-LM3432MHX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3432MHX/NOPB
1053823-LM3432MHX/NOPB
PMIC - PMIC - LED Drivers - LM3432MHX/NOPB 1053823-LM3432MHX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053823-LM3432MHX/NO PB Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Output Voltage: 80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-HTSSOP Maximum Supply Voltage: 40V Operating Input Voltage(Min): 6V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053823-LM3432MHX/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Output Voltage: 80V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 6V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - LM3432MHX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3432MHX/NOPB
PMIC - LED Drivers LM3432MHX/NOPB
IC LED DRIVER RGLTR DIM 28HTSSOP

IC LED DRIVER RGLTR DIM 28HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3432MHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3432MHX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3432MHX/NOPB
IC LED DRVR RGLTR PWM 28HTSSOP

IC LED DRVR RGLTR PWM 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3432MHX/NOPB 137-LM3432MHX/NOPB LM3432MHX/NOPB-ND 1053823-LM3432MHX/NOPB LM3432MHX/NOPB LM3432MHX/NOPB
Product Name LM3432 6-Channel Current Regulator for LED Backlight Application HTSSOP LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LM3432MHX/NOPB PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 6 to 40 volts 6 to 40 volts 6 volts 6 to 40 volts
Output Voltage 0.0 to 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-LM3423MH - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Input Voltage 4.5 to 75 volts
Number of Channels 1 #
Package Type Bulk
View Details
2 suppliers
BQ2050H Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2050HSN-A508TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LM2796 Dual-Display White LED Driver with 3/2x Switched Capacitor Boost - LM2796TL/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 80 %
View Details
6 suppliers