Low Input Voltage Boost Converter with Fixed 3.0V Output 10-VSSOP -40 to 85
"Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Boost Switching Regulator IC Positive Fixed 3V 1 Output 1.3A (Switch) 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BOOST 3V 1.3A 10VSSOP
IC REG BOOST 3V 1.3A 10VSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61005DGSRG4 | TPS61005DGSRG4-ND | TPS61005DGSRG4 | TPS61005DGSRG4 | TPS61005DGSRG4 |
| Product Name | TPS61005 Low Input Voltage Boost Converter with Fixed 3.0V Output | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable,Light Load Efficiency,Power Good | ||||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts | 3 volts |