The LM21212-1 is a monolithic synchronous buck regulator capable of delivering 12 A continuous output current from a 2.95 V to 5.5 V input, with an adjustable output down to 0.6 V and switching frequencies between 300 kHz and 1.5 MHz. It features integrated 7 mΩ high-side and 4.3 mΩ low-side FETs, internal OVP, OCP, OTP, UVLO, and power-good circuitry, and employs a voltage-mode control loop with frequency synchronization. The device is packaged in a 20-pin HTSSOP with an exposed thermal pad, measuring 6.50 mm by 4.40 mm, and operates over a junction temperature range of -40 °C to 125 °C.
2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Frequency Synchronization 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 1197047-LM21212MHX-1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 12A
Family Name: LM21212-1
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.95V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3616IUDD#TRPBF; LTC3616EUDD#TRPBF; LTC3616IUDD#PBF;
Introduction Date: February 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 12A 20HTSSOP
Switching Voltage Regulators 2.95-5.5V, 12A, Voltage Mode Synchronous Buck Regulator with Frequency Synchronization 20-HTSSOP -40 to 125
IC REG BUCK ADJ 12A 20HTSSOP
IC REG BUCK ADJ 12A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM21212MHX-1/NOPB | LM21212MHX-1/NOPB-ND | 1197047-LM21212MHX-1/NOPB | LM21212MHX-1/NOPB | LM21212MHX-1/NOPB | 815-LM21212MHX-1/NOPB | LM21212MHX-1/NOPB | LM21212MHX-1/NOPB |
| Product Name | LM21212-1 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Frequency Synchronization | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21212MHX-1/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 12A 20HTSSOP | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | SSOP; Other; 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 5.5 volts | 0.6000 to 5.5 volts |