Allegro MicroSystems Inc. 5V QFN LED Driver IC A8503GECTR-T

Description
LED DRVR 72Segment 5V 26-Pin QFN EP T/R Product overview: A8503GECTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8503GECTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DRVR 72Segment 5V 26-Pin QFN EP T/R Product overview: A8503GECTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8503GECTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V QFN LED Driver IC
137-A8503GECTR-T
5V QFN LED Driver IC 137-A8503GECTR-T
LED DRVR 72Segment 5V 26-Pin QFN EP T/R Product overview: A8503GECTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8503GECTR-T can be used for catalog matching and distributor lookup.

LED DRVR 72Segment 5V 26-Pin QFN EP T/R Product overview: A8503GECTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5V, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8503GECTR-T can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - A8503GECTR-T - 808156-A8503GECTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A8503GECTR-T
808156-A8503GECTR-T
PMIC - PMIC - LED Drivers - A8503GECTR-T 808156-A8503GECTR-T
Manufacturer: Allegro MicroSystems Win Source Part Number: 808156-A8503GECTR-T Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Frequency: 2MHz Current - Output / Channel: 32mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Part Status: Obsolete (End Of Life) Dimming: PWM Voltage - Supply (Min): 4.2V Supplier Device Package: 26-QFN/MLP (4x4) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 26-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 5.5V Part Number Series: A8503

Manufacturer: Allegro MicroSystems
Win Source Part Number: 808156-A8503GECTR-T
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 2MHz
Current - Output / Channel: 32mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Part Status: Obsolete (End Of Life)
Dimming: PWM
Voltage - Supply (Min): 4.2V
Supplier Device Package: 26-QFN/MLP (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 26-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 5.5V
Part Number Series: A8503

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8503GECTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8503GECTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8503GECTR-T
IC LED DRVR RGLTR PWM 32MA 26QFN

IC LED DRVR RGLTR PWM 32MA 26QFN

Supplier's Site
PMIC - LED Drivers - A8503GECTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A8503GECTR-T
PMIC - LED Drivers A8503GECTR-T
IC LED DRVR RGLTR DIM 32MA 26QFN

IC LED DRVR RGLTR DIM 32MA 26QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-A8503GECTR-T 808156-A8503GECTR-T A8503GECTR-T A8503GECTR-T
Product Name 5V QFN LED Driver IC PMIC - PMIC - LED Drivers - A8503GECTR-T Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Number of Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LM3433SQ-14AEV/NOPB - 778953-LM3433SQ-14AEV/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage -9 to -14 volts
View Details
LED Drivers - 285388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 305 volts
Output Voltage 54 volts
View Details
PMIC - LED Drivers - EL1848IY - Lingto Electronic Limited
Rochester Electronics
Specs
Output Current 400 milliamps
View Details
Automotive 2A Buck Led Driver - A6214KLKTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers