Texas Instruments Standard Linear and Logic Dc/dc Controller, Buck, 600Khz, Vqfn-48; Supply Voltage Min Texas Instruments TPS59641RSLT

Description
DC/DC CONTROLLER, BUCK, 600KHZ, VQFN-48; Supply Voltage Min:3V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:VQFN; No. of Pins:48Pins; Switching Frequency:600kHz; Topology:Buck (Step RoHS Compliant: Yes
Description
DC/DC CONTROLLER, BUCK, 600KHZ, VQFN-48; Supply Voltage Min:3V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:VQFN; No. of Pins:48Pins; Switching Frequency:600kHz; Topology:Buck (Step RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Controller, Buck, 600Khz, Vqfn-48; Supply Voltage Min Texas Instruments - 27AJ0584 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Controller, Buck, 600Khz, Vqfn-48; Supply Voltage Min Texas Instruments
27AJ0584
Dc/dc Controller, Buck, 600Khz, Vqfn-48; Supply Voltage Min Texas Instruments 27AJ0584
DC/DC CONTROLLER, BUCK, 600KHZ, VQFN-48; Supply Voltage Min:3V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:VQFN; No. of Pins:48Pins; Switching Frequency:600kHz; Topology:Buck (Step RoHS Compliant: Yes

DC/DC CONTROLLER, BUCK, 600KHZ, VQFN-48; Supply Voltage Min:3V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:VQFN; No. of Pins:48Pins; Switching Frequency:600kHz; Topology:Buck (Step RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 27AJ0584
Product Name Dc/dc Controller, Buck, 600Khz, Vqfn-48; Supply Voltage Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2964B/BUA - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details