Texas Instruments Standard Linear and Logic Buck 15A 14V 12V Step-Down DC-DC Converter IC TPS56121DQPT

Description
15A Synchronous Step-Down DC/DC Converter, 4.5-14V In, 12V Out, SON Product overview: TPS56121DQPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15A, 14V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15A, 14V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56121DQPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A Synchronous Step-Down DC/DC Converter, 4.5-14V In, 12V Out, SON Product overview: TPS56121DQPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15A, 14V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15A, 14V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56121DQPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 15A 14V 12V Step-Down DC-DC Converter IC - 739-TPS56121DQPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 15A 14V 12V Step-Down DC-DC Converter IC
739-TPS56121DQPT
Buck 15A 14V 12V Step-Down DC-DC Converter IC 739-TPS56121DQPT
15A Synchronous Step-Down DC/DC Converter, 4.5-14V In, 12V Out, SON Product overview: TPS56121DQPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15A, 14V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15A, 14V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56121DQPT can be used for catalog matching and distributor lookup.

15A Synchronous Step-Down DC/DC Converter, 4.5-14V In, 12V Out, SON Product overview: TPS56121DQPT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15A, 14V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15A, 14V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS56121DQPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS56121DQPT
Product Name Buck 15A 14V 12V Step-Down DC-DC Converter IC
Package Type Other; SON
Output Voltage 12 volts
Input Voltage 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228654P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details