Texas Instruments Power Supplies Board Mount DCDC Converters - PT5505C PT5505C

Description
Manufacturer: Texas Instruments Win Source Part Number: 890343-PT5505C Series: Excalibur™ PT5500 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 3A 3.1V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT5505C-NDR, 296-32692, -PT5505C-NDR, PT5505C-ND, Q1056645
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 890343-PT5505C Series: Excalibur™ PT5500 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 3A 3.1V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT5505C-NDR, 296-32692, -PT5505C-NDR, PT5505C-ND, Q1056645
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5505C - 890343-PT5505C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5505C
890343-PT5505C
Power Supplies Board Mount DCDC Converters - PT5505C 890343-PT5505C
Manufacturer: Texas Instruments Win Source Part Number: 890343-PT5505C Series: Excalibur™ PT5500 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 3A 3.1V - 5.5V Input Package: Tray Package: 5-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT5505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT5505C-NDR, 296-32692, -PT5505C-NDR, PT5505C-ND, Q1056645

Manufacturer: Texas Instruments
Win Source Part Number: 890343-PT5505C
Series: Excalibur™ PT5500
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 3A 3.1V - 5.5V Input
Package: Tray
Package: 5-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT5505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT5505C-NDR, 296-32692, -PT5505C-NDR, PT5505C-ND, Q1056645

Buy Now Datasheet
SMD 3A 1.5V 5.5V DC-DC Converter IC - 922-PT5505C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 1.5V 5.5V DC-DC Converter IC
922-PT5505C
SMD 3A 1.5V 5.5V DC-DC Converter IC 922-PT5505C
3A DC/DC Controller, 1.5V Out, 3.1-5.5V In, 350kHz, SMD Product overview: PT5505C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3A, 1.5V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5505C can be used for catalog matching and distributor lookup.

3A DC/DC Controller, 1.5V Out, 3.1-5.5V In, 350kHz, SMD Product overview: PT5505C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1.5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3A, 1.5V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PT5505C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 890343-PT5505C 922-PT5505C
Product Name Power Supplies Board Mount DCDC Converters - PT5505C SMD 3A 1.5V 5.5V DC-DC Converter IC
Package Type Other; 5-SMD Module Other; SMD/SMT
Unlock Full Specs
to access all available technical data