Texas Instruments TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter TPS5450DDA

Description
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter - TPS5450DDA - Texas Instruments
Dallas, TX, United States
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter
TPS5450DDA
TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter TPS5450DDA
5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125

5.5V to 36V Input, 5A, 500kHz Step Down Converter 8-SO PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDA - 081684-TPS5450DDA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDA
081684-TPS5450DDA
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDA 081684-TPS5450DDA
Manufacturer: Texas Instruments Win Source Part Number: 081684-TPS5450DDA Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.221V Maximum Output Voltage: 31.32V Minimum Input Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 081684-TPS5450DDA
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.221V
Maximum Output Voltage: 31.32V
Minimum Input Voltage: 5.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
36V 5A 500kHz Voltage Regulator IC
739-TPS5450DDA
36V 5A 500kHz Voltage Regulator IC 739-TPS5450DDA
5.5-36V In, 5A, 500kHz DC/DC Converter, 1-Out, HSOP Product overview: TPS5450DDA from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 5A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 5A, 500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5450DDA can be used for catalog matching and distributor lookup.

5.5-36V In, 5A, 500kHz DC/DC Converter, 1-Out, HSOP Product overview: TPS5450DDA from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 5A, 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 5A, 500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS5450DDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-21715-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-21715-5-ND
Voltage Regulators - DC DC Switching Regulators 296-21715-5-ND
"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS5450DDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS5450DDA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS5450DDA
IC REG BUCK ADJ 5A 8SOPWR

IC REG BUCK ADJ 5A 8SOPWR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS5450DDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS5450DDA
Voltage Regulators - DC DC Switching Regulators TPS5450DDA
Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.221V 1 Output 5A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS5450DDA - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS5450DDA
Voltage Regulators - DC DC Switching Regulators TPS5450DDA
IC REG BUCK ADJUSTABLE 5A 8SOPWR

IC REG BUCK ADJUSTABLE 5A 8SOPWR

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS5450DDA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS5450DDA
PMIC - Voltage Regulators - DC DC Switching Regulators TPS5450DDA
IC REG BUCK ADJUSTABLE 5A 8SOPWR

IC REG BUCK ADJUSTABLE 5A 8SOPWR

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5450DDA 081684-TPS5450DDA 739-TPS5450DDA 296-21715-5-ND TPS5450DDA TPS5450DDA TPS5450DDA TPS5450DDA
Product Name TPS5450 5.5V to 36V Input, 5A, 500kHz Step Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS5450DDA 36V 5A 500kHz Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SO PowerPAD Other; 8-SO PowerPad Other; HSOP SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 to 31 volts 1.22 volts 31 volts 1.22 to 31.32 volts 1.22 volts 1.22 to 31.32 volts 1.22 volts
Unlock Full Specs
to access all available technical data