2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade 16-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 018667-LM20123MHX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 4.68V
Minimum Input Voltage: 2.95V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 3A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 3A 16HTSSOP
Switching Voltage Regulators 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade 16-HTSSOP -40 to 125
IC REG BUCK ADJ 3A 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20123MHX/NOPB | 296-37359-6-ND | 018667-LM20123MHX/NOPB | LM20123MHX/NOPB | LM20123MHX/NOPB | LM20123MHX/NOPB | LM20123MHX/NOPB | LM20123MHX/NOPB |
| Product Name | LM20123 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20123MHX/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 4.68 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 4.68 volts | 0.8000 volts |