Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation 5-SOT-23 -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 002541-LM1770UMFX/NO
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 5.5 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK SOT23-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Switching Controllers Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation 5-SOT-23 -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM1770UMFX/NOPB | 296-38708-2-ND | 002541-LM1770UMFX/NOPB | LM1770UMFX/NOPB | LM1770UMFX/NOPB | LM1770UMFX/NOPB |
| Product Name | LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770UMFX/NOPB | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 0.8000 to 4.5 volts | |||||
| IOUT | 4 amps | |||||
| VIN | 2.8 to 5.5 volts | 2.8 to 5.5 volts |