7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter 14-HTSSOP -20 to 85
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 4.5A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 4.5A 14HTSSOP
IC REG BUCK ADJ 4.5A 14HTSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54429PWP | TPS54429PWP-ND | TPS54429PWP | TPS54429PWP | TPS54429PWP |
| Product Name | TPS54429 7V to 18V Input, 4.5A Synchronous Step-Down DCAP2 Mode Converter | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP |
| Special Features | Synchronous Rectification; Enable,Power Good,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 0.7600 to 5.5 volts | 0.7600 volts | 0.7600 volts |