Texas Instruments TPS54395 4.5V to 18V Input, Dual 3A Output, Synchronous Step-Down Converter TPS54395RSAT

Description
4.5V to 18V Input, Dual 3A Output, Synchronous Step-Down Converter 16-QFN -40 to 85
Request a Quote Datasheet
Description
4.5V to 18V Input, Dual 3A Output, Synchronous Step-Down Converter 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54395 4.5V to 18V Input, Dual 3A Output, Synchronous Step-Down Converter - TPS54395RSAT - Texas Instruments
Dallas, TX, United States
TPS54395 4.5V to 18V Input, Dual 3A Output, Synchronous Step-Down Converter
TPS54395RSAT
TPS54395 4.5V to 18V Input, Dual 3A Output, Synchronous Step-Down Converter TPS54395RSAT
4.5V to 18V Input, Dual 3A Output, Synchronous Step-Down Converter 16-QFN -40 to 85

4.5V to 18V Input, Dual 3A Output, Synchronous Step-Down Converter 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54395RSAT - 1112036-TPS54395RSAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54395RSAT
1112036-TPS54395RSAT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54395RSAT 1112036-TPS54395RSAT
Manufacturer: Texas Instruments Win Source Part Number: 1112036-TPS54395RSAT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 700kHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.76V Maximum Output Voltage: 7V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112036-TPS54395RSAT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 700kHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.76V
Maximum Output Voltage: 7V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS54395RSATTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS54395RSATTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS54395RSATTR-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS54395RSATDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS54395RSATDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS54395RSATDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-VQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS54395RSATCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS54395RSATCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS54395RSATCT-ND
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-VQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54395RSAT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54395RSAT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54395RSAT
IC REG BUCK ADJ 3A DL 16QFN

IC REG BUCK ADJ 3A DL 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54395RSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54395RSAT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54395RSAT
IC REG BUCK ADJ 3A DL 16QFN

IC REG BUCK ADJ 3A DL 16QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54395RSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54395RSAT
Voltage Regulators - DC DC Switching Regulators TPS54395RSAT
Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.76V 2 Output 3A 16-VQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54395RSAT 1112036-TPS54395RSAT 296-TPS54395RSATTR-ND TPS54395RSAT TPS54395RSAT TPS54395RSAT
Product Name TPS54395 4.5V to 18V Input, Dual 3A Output, Synchronous Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54395RSAT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP,QFN Other; 16-QFN (4x4) Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7600 to 7 volts 0.7600 volts 0.7600 to 7 volts 0.7600 volts 0.7600 to 7 volts
Unlock Full Specs
to access all available technical data