The LM21212-2 is a monolithic synchronous buck regulator delivering up to 12 A continuous output current from an input voltage range of 2.95 V to 5.5 V, with an adjustable output voltage down to 0.6 V and a switch frequency programmable from 300 kHz to 1.55 MHz. It features integrated 7-mΩ high-side and 4.3-mΩ low-side FETs, programmable soft-start, output voltage tracking, and integrated protections including OVP, OCP, OTP, and UVLO. The device is housed in a 20-pin HTSSOP package with an exposed thermal pad, measuring 6.50 mm by 4.40 mm, and operates over a junction temperature range of -40°C to 125°C.
2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197048-LM21212MHX-2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1.55MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 12A
Family Name: LM21212
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.95V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BD90520EFV-CE2; LTC3415EUHF; LTC3415EUHF#PBF;
Introduction Date: March 30, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 12A 20HTSSOP
IC REG BUCK ADJ 12A 20HTSSOP
IC REG BUCK ADJ 12A 20HTSSOP
Switching Voltage Regulators 2.95-5.5V, 12A, Voltage Mode Synchronous Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM21212MHX-2/NOPB | 1197048-LM21212MHX-2/NOPB | 296-37121-2-ND | LM21212MHX-2/NOPB | LM21212MHX-2/NOPB | LM21212MHX-2/NOPB | LM21212MHX-2/NOPB | LM21212MHX-2/NOPB |
| Product Name | LM21212-2 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21212MHX-2/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |