Texas Instruments LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq LM22670QMRX-5.0/NOPB

Description
3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMRX-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq
LM22670QMRX-5.0/NOPB
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq LM22670QMRX-5.0/NOPB
3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq 8-SO PowerPAD -40 to 125

3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317712-LM22670QMRX-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317712-LM22670QMRX-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317712-LM22670QMRX-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1317712-LM22670QMRX- 5.0/NOPB Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 3A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Supplier Device Package: 8-SO PowerPad Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-PowerSOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISLM22670QMRX-5. 0/NOPB,2156-LM22670Q MRX-5.0/NOPB Base Product Number: LM22670 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317712-LM22670QMRX-5.0/NOPB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-PowerSOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISLM22670QMRX-5.0/NOPB,2156-LM22670QMRX-5.0/NOPB
Base Product Number: LM22670
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM22670QMRX-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM22670QMRX-5.0/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM22670QMRX-5.0/NOPB-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM22670QMRX-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM22670QMRX-5.0/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM22670QMRX-5.0/NOPB
IC REG BUCK 5V 3A 8SOPWR

IC REG BUCK 5V 3A 8SOPWR

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM22670QMRX-5.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM22670QMRX-5.0/NOPB
Voltage Regulators - DC DC Switching Regulators LM22670QMRX-5.0/NOPB
IC REG BUCK 5V 3A 8SOPWR

IC REG BUCK 5V 3A 8SOPWR

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM22670QMRX-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM22670QMRX-5.0/NOPB
Voltage Regulators - DC DC Switching Regulators LM22670QMRX-5.0/NOPB
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM22670QMRX-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM22670QMRX-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM22670QMRX-5.0/NOPB
IC REG BUCK 5V 3A 8SOPWR

IC REG BUCK 5V 3A 8SOPWR

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM22670QMRX-5.0/NOPB
Switching Voltage Regulators LM22670QMRX-5.0/NOPB
Switching Voltage Regulators 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq 8-SO PowerPAD -40 to 125

Switching Voltage Regulators 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq 8-SO PowerPAD -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM22670QMRX-5.0/NOPB 1317712-LM22670QMRX-5.0/NOPB LM22670QMRX-5.0/NOPB-ND LM22670QMRX-5.0/NOPB LM22670QMRX-5.0/NOPB LM22670QMRX-5.0/NOPB LM22670QMRX-5.0/NOPB LM22670QMRX-5.0/NOPB
Product Name LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SO PowerPAD,TO-263 SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) SOIC
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 1.28 to 37 volts 5 volts 5 volts 5 to ? volts 5 volts
Unlock Full Specs
to access all available technical data