4.5V to 18V Input, 3A Synchronous Step-Down Converter w/ D-CAP2 Mode and Light Load Efficiency 8-SO PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272602-TPS54329EDDA
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PowerSOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: TPS54329E
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.76V
Switching Frequency: 650kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 18V
"Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 3A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 3A 8SOPWR
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS54329EDDA | 1272602-TPS54329EDDA | TPS54329EDDA-ND | TPS54329EDDA | TPS54329EDDA | 815-TPS54329EDDA |
| Product Name | TPS54329E 4.5V to 18V Input, 3A Synchronous Step-Down Converter w/ D-CAP2 Mode and Light Load Efficiency | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54329EDDA | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 3A 8SOPWR |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SO PowerPAD | SOIC; Other; 8-PowerSOIC | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154, 3.90mm Width) |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.7600 to 7 volts | 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 to 7 volts | 7 volts |