The LM22674QMR-5.0/NOPB is an automotive-grade 500 mA step-down voltage regulator with a fixed 5 V output, designed for industrial, telecom, and embedded applications. It operates from an input voltage range of 4.5 V to 42 V and switches at 500 kHz. The device is packaged in an 8-pin HSOP with an exposed thermal pad, measuring 4.89 mm by 3.90 mm. It is AEC-Q100 Grade 1 qualified with an operating junction temperature range of -40°C to 125°C and features an integrated boot-strap diode, precision enable pin, and internal soft-start. Output voltage accuracy is ±1.5%.
500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125
Win Source Part Number: 1372268-LM22674QMR-5
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, SIMPLE SWITCHER®
Package: Tube
Product Status: Active
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Base Product Number: LM22674
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Current - Output: 500mA
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Frequency - Switching: 500kHz
Synchronous Rectifier: No
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-PowerSOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK 5V 500MA 8SOPWR
Switching Voltage Regulators 500mA SD Vtg Reg
IC REG BUCK 5V 500MA 8SOPWR
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22674QMR-5.0/NOPB | 1372268-LM22674QMR-5.0/NOPB | LM22674QMR-5.0/NOPB-ND | LM22674QMR-5.0/NOPB | LM22674QMR-5.0/NOPB | LM22674QMR-5.0/NOPB | LM22674QMR-5.0/NOPB |
| Product Name | LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SO PowerPAD | SOIC; Other; Tube | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts |