The TPS54328DRCT is a synchronous step-down converter designed for input voltages ranging from 4.5V to 18V and capable of delivering up to 3A of output current. It utilizes D-CAP2 mode control, which allows for fast transient response without the need for external compensation components. The output voltage is adjustable from 0.76V to 7V, making it versatile for various applications. This converter features Eco-mode operation for enhanced efficiency at light loads, and it is optimized for low duty cycle applications with integrated FETs that have a high-side RDS(on) of 100 m,Ѷ and a low-side RDS(on) of 70 m,Ѷ. The device operates over a temperature range of -40°C to 85°C and includes an adjustable soft-start feature to manage inrush current. The TPS54328DRCT is packaged in a compact 10-pin VSON format, suitable for space-constrained designs. It is ideal for applications such as digital TV power supplies, Blu-ray players, networking home terminals, and digital set-top boxes.
4.5V to 18V Input, 3-A Synchronous Step-Down SWIFT? Converter with Eco-mode? 10-VSON -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-VFDFN Exposed Pad
Win Source Part Number: 1100964-TPS54328DRCT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: D-CAP2™, Eco-Mode™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.76V
Synchronous Rectifier: Yes
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS54327DRCR; TPS54327DRCT; TPS54327DDARTPS54328
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-35608-6,296-3560
Base Product Number: TPS54328
IC REG BUCK ADJUSTABLE 3A 10VSON
IC REG BUCK ADJ 3A 10VSON
Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 3A 10-VFDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54328DRCT | 296-35608-1-ND | 1100964-TPS54328DRCT | TPS54328DRCT | TPS54328DRCT | TPS54328DRCT |
| Product Name | TPS54328 4.5V to 18V Input, 3-A Synchronous Step-Down SWIFT? Converter with Eco-mode? | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SO PowerPAD,VSON | Other; 10-VFDFN Exposed Pad | Other; Tape & Reel | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7600 to 7 volts | 0.7600 to 7 volts | 0.7600 volts | 0.7600 to 7 volts |