Texas Instruments LM20144-Q1 Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency LM20144QMH/NOPB

Description
Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM20144-Q1 Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20144QMH/NOPB - Texas Instruments
Dallas, TX, United States
LM20144-Q1 Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency
LM20144QMH/NOPB
LM20144-Q1 Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency LM20144QMH/NOPB
Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125

Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125

Buy Now Datasheet
 - LM20144QMH/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 4A, 1500kHz Switching Freq-Max, PDSO16

Switching Regulator, Current-mode, 4A, 1500kHz Switching Freq-Max, PDSO16

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM20144QMH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM20144QMH/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM20144QMH/NOPB-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM20144QMH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM20144QMH/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM20144QMH/NOPB
IC REG BUCK ADJ 4A 16HTSSOP

IC REG BUCK ADJ 4A 16HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM20144QMH/NOPB
Switching Voltage Regulators LM20144QMH/NOPB
Switching Voltage Regulators 4A,PwrWise Adj Freq Sync Buck Reg

Switching Voltage Regulators 4A,PwrWise Adj Freq Sync Buck Reg

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM20144QMH/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM20144QMH/NOPB
Voltage Regulators - DC DC Switching Regulators LM20144QMH/NOPB
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM20144QMH/NOPB LM20144QMH/NOPB LM20144QMH/NOPB-ND LM20144QMH/NOPB LM20144QMH/NOPB LM20144QMH/NOPB
Product Name LM20144-Q1 Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP SSOP; Other; HTSSOP16 Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking Synchronous Rectification
Output Voltage 0.8000 to 5 volts 0.8000 to 4.68 volts 0.8000 volts 0.8000 to 4.68 volts
Unlock Full Specs
to access all available technical data