The TPS54283PWPRG4 is a dual-output, non-synchronous buck converter designed for applications requiring up to 2 A per output from a 4.5-V to 28-V input supply. It operates at a fixed switching frequency of 300 kHz and features integrated 100-mΩ high-side MOSFETs, current-mode control, and internal compensation. The device is packaged in a 14-pin PowerPAD HTSSOP package, with an operating junction temperature range of -40°C to +125°C. Overcurrent protection is set at 3 A for channel 1, while channel 2 allows selectable current limit thresholds via an external pin. It includes 2.1-ms internal soft start, 180° out-of-phase PWM outputs, and thermal shutdown at 148°C. The part meets JEDEC thermal and packaging standards, is RoHS compliant, and features a NIPDAU lead finish with a moisture sensitivity level of 2 at 260°C peak reflow.
4.5V to 28V Input, Dual 2A Output, 300kHz Step-Down Converter with Internal Compensation 14-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055625-TPS54283PWPRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 310kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 25.2V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54283PWPRG4 | 055625-TPS54283PWPRG4 |
| Product Name | TPS54283 4.5V to 28V Input, Dual 2A Output, 300kHz Step-Down Converter with Internal Compensation | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54283PWPRG4 |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable |
| Package Type | Other; HTSSOP | SSOP; Other; 14-HTSSOP |
| Special Features | Enable,Phase Interleaving | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.8000 to 25.2 volts | 0.8000 volts |