The TPS51362 is a 22-V input, 10-A synchronous step-down converter with integrated FETs and ultra-low quiescent mode (ULQ™) for extended battery life in standby. It operates with a switching frequency of 800 kHz, supports D-CAP2™ control for compatibility with all MLCC and POSCAP output capacitors, and includes programmable soft-start, power good output, and full fault protection. The device is packaged in a 28-pin VQFN-CLIP (RVE) measuring 3.5 mm × 4.5 mm with a 0.4-mm pitch, and is rated for operation from -10°C to 85°C.
22-V Input, 10-A Integrated FET Converter with Ultra-Low Quiescent (ULQT) 28-VQFN-CLIP -10 to 85
22-V Input, 10-A Integrated FET Converter with Ultra-Low Quiescent (ULQT) 28-VQFN-CLIP -10 to 85 Product overview: TPS51362RVER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, VQFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS51362RVER can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A 28-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034001-TPS51362RVER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: 800kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 28-VQFN-CLIP (4.5x3.5)
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 0.6V (1.05V, 1.2V, 1.35V, 1.5V)
Maximum Output Voltage: 2V
Minimum Input Voltage: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 22-V Input, 10-A Integrated FET Converter with Ultra-Low Quiescent (ULQT) 28-VQFN-CLIP -10 to 85
IC REG BUCK ADJ/PROG 10A 28VQFN
IC REG BUCK ADJ 10A 28VQFN
IC REG BUCK ADJ/PROG 10A 28VQFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A 28-VFQFN Exposed Pad
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51362RVER | 739-TPS51362RVER | 296-41747-1-ND | 034001-TPS51362RVER | TPS51362RVER | TPS51362RVER | TPS51362RVER | TPS51362RVER | TPS51362RVER |
| Product Name | TPS51362 22-V Input, 10-A Integrated FET Converter with Ultra-Low Quiescent (ULQT) | Low-Power VQFN Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51362RVER | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; VQFN-CLIP | Other; VQFN | Other; 28-VFQFN Exposed Pad | Other; 28-VQFN-CLIP (4.5x3.5) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 2 volts | 2 volts | 0.6000 to 2 volts | 0.6000 to 1.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 2 volts |