The LM25005 is a 42V, 2.5A step-down switching regulator with an integrated 160mΩ N-channel MOSFET, designed for efficient point-of-load regulation in industrial and telecommunications applications. It operates from 7V to 42V input voltage and provides an adjustable output voltage down to 1.225V with a feedback reference accuracy of 1.5%. The device uses current-mode control with an emulated current ramp and supports oscillator frequencies from 50kHz to 500kHz via a single resistor. It features programmable soft-start, thermal shutdown, and remote shutdown. The part is housed in a 20-lead HTSSOP package measuring 6.5mm by 4.4mm with an exposed thermal pad for improved heat dissipation. It is rated for operation from -40°C to 125°C.
7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 2.5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 2.5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 2.5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Current-mode, 4.25A, 525kHz Switching Freq-Max, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 018729-LM25005MHX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 37V
Minimum Input Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 2.5A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 2.5A 20HTSSOP
IC REG BUCK ADJ 2.5A 20HTSSOP
IC REG BUCK ADJ 2.5A 20HTSSOP
Switching Voltage Regulators 7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator 20-HTSSOP -40 to 125
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25005MHX/NOPB | 296-35256-6-ND | LM25005MHX/NOPB | 018729-LM25005MHX/NOPB | LM25005MHX/NOPB | LM25005MHX/NOPB | LM25005MHX/NOPB | LM25005MHX/NOPB | LM25005MHX/NOPB |
| Product Name | LM25005 7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25005MHX/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | Buck | |||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP20 | SSOP; Other; 20-HTSSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.23 to 37 volts | 1.23 to 37 volts | 1.23 volts | 1.23 to 37 volts | 1.23 volts | 1.23 volts | |||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |