The LM1770 is a low-voltage synchronous buck switching controller in a 5-pin SOT-23 package, designed for efficient step-down regulation with no external compensation required. It operates from an input voltage range of 2.8V to 5.5V and provides a reference voltage of 0.8V, enabling adjustable output voltages as low as 0.8V. The device features a constant on-time control scheme that maintains a fixed switching frequency across the input range, with nominal frequencies of 100kHz to 1000kHz depending on variant. Quiescent current is 400µA, and it includes internal soft-start and short-circuit protection. The junction temperature range is -40°C to +125°C, and it drives external high-side PFET and low-side NFET transistors for efficiency up to 95%.
Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation 5-SOT-23 -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
IC REG CTRLR BUCK SOT23-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM1770SMFX/NOPB | LM1770SMFX/NOPB-ND | LM1770SMFX/NOPB | LM1770SMFX/NOPB |
| Product Name | LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Output Voltage | 0.8000 to 4.5 volts | |||
| IOUT | 4 amps | |||
| VIN | 2.8 to 5.5 volts | 2.8 to 5.5 volts |