Manufacturer: Texas Instruments
Win Source Part Number: 1197096-LM22670QMRE-
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Embedded Design & Development, Power Management
5.5A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, SOP-8 Product overview: LM22670QMRE-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5A, 600kHz, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM22670QMRE-5.0 can be used for catalog matching and distributor lookup.
Switching Regulator IC Output
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1197096-LM22670QMRE-5.0 | 699-LM22670QMRE-5.0 | LM22670QMRE-5.0 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM22670QMRE-5.0 | 5.5A 600kHz LDO Voltage Regulator IC | Voltage Regulators - Linear |
| VIN | 42 volts |