Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020010-HPA02256RHLR
Packaging: Tape & Reel (TR)
Length: 3.5 mm
Mounting: SMD (SMT)
Output Type: Adjustable
Thickness: 900 µm
Height: 1 mm
Weight: 32.205058 mg
Number of Pins: 14
Number of Outputs: 1
Quiescent Current: 600 µA
Synchronous Rectifier: Yes
Output Current: 5 A
Output Voltage: 15 V
Width: 3.5 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: VQFN
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 900 kHz
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1020010-HPA02256RHLR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - HPA02256RHLR |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; VQFN |
| Special Features | Multiple Outputs |
| Output Voltage | 15 volts |