Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-High, Open-Drain Output 6-SON -40 to 125
Single-channel, ultra-small, adjustable supervisor with active-high, open-drain output 6-SON -40 to 125 Product overview: TPS3897ADRYT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3897ADRYT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797939-TPS3897ADRYT
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-UFDFN
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-SON (1.45x1)
Alternative Parts (Cross-Reference): TPS3897ADRYR; TPS3897ADRYT;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-SON (1.45x1)
Supervisor Open Drain or Open Collector 1 Channel 6-SON (1.45x1)
Supervisory Circuits Sgl Ch,Ultra Small Adj Sup Circuit
IC SUPERVISOR 1 CHANNEL 6SON
IC SUPERVISOR 1 CHANNEL 6SON
VOLTAGE SUPERVISOR, 7UA, 6.5V, USON-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-High; Digital IC Case:USON; No. of Pins:6Pins; Delay Time:-; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3897ADRYT | 691-TPS3897ADRYT | 797939-TPS3897ADRYT | 296-39394-6-ND | TPS3897ADRYT | TPS3897ADRYT | TPS3897ADRYT | TPS3897ADRYT | 27AJ0473 |
| Product Name | TPS3897 Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-High, Open-Drain Output | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3897ADRYT | Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Voltage Supervisor, 7Ua, 6.5V, Uson-6; Threshold Voltage Texas Instruments |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Features | Manual Reset | Manual Reset | |||||||
| Output Options | Open Drain; Active-high,Open-drain | Open Drain; Inverting; Active High | Open Drain; Active High | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SON | SON | 6-UFDFN | 6-UFDFN | 6-UFDFN | ||||
| IQ | 6 µA | 6 µA |