The TPS3895ADRYT is a single-channel, adjustable voltage monitor with an active-high, push-pull output, designed to monitor voltages as low as 500 mV with a typical threshold accuracy of 0.25% and adjustable delay via an external capacitor. It operates from 1.7 V to 6.5 V, draws a typical quiescent current of 6 µA, and features an external enable input. The device is housed in a 6-pin USON package measuring 1.45 mm × 1.00 mm and is fully specified over the temperature range of -40°C to 125°C.
Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-High, Push-Pull Output 6-SON -40 to 125
Single-channel, ultra-small, adjustable supervisor with active-high, push-pull output 6-SON -40 to 125 Product overview: TPS3895ADRYT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3895ADRYT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141788-TPS3895ADRYT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisory Circuits Sgl Ch,Ultra Small Adj Sup Circuit
IC SUPERVISOR 1 CHANNEL 6SON
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
IC SUPERVISOR 1 CHANNEL 6SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3895ADRYT | 691-TPS3895ADRYT | 141788-TPS3895ADRYT | 296-41848-2-ND | TPS3895ADRYT | TPS3895ADRYT | TPS3895ADRYT | TPS3895ADRYT |
| Product Name | TPS3895 Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-High, Push-Pull Output | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3895ADRYT | Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Active-high,Push-pull | Inverting; Active High | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SON | SON | 6-SON (1.45x1) | 6-UFDFN | 6-UFDFN | 6-UFDFN | ||
| IQ | 6 µA | 6 µA |