Quad Supply Voltage Supervisors with Programmable Delay and Watchdog Timer 20-QFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033901-TPS386040RGPT
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 4 Channel 20-QFN (4x4)
Supervisor Push-Pull, Totem Pole 4 Channel 20-QFN (4x4)
Supervisor Push-Pull, Totem Pole 4 Channel 20-QFN (4x4)
Quad Voltage Supervisor, 400mV, 1.8-6.5V, 0.25% Acc, QFN Product overview: TPS386040RGPT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.5V, QFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, 6.5V, QFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS386040RGPT can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 4 Channel 20-QFN (4x4)
Supervisory Circuits Quad Supply Vltg Sup
IC SUPERVISOR 4 CHANNEL 20QFN
IC SUPERVISOR 4 CHANNEL 20QFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS386040RGPT | 033901-TPS386040RGPT | 296-TPS386040RGPTCT-ND | 691-TPS386040RGPT | TPS386040RGPT | TPS386040RGPT | TPS386040RGPT | TPS386040RGPT |
| Product Name | TPS386040 Quad Supply Voltage Supervisors with Programmable Delay and Watchdog Timer | PMIC - PMIC - Supervisors - TPS386040RGPT | Supervisors | Quad 6.5V QFN Voltage Supervisor IC | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 4 | 4; 4 | 4 | 4; 4 | ||||
| Features | Watchdog Timer; Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | QFN | 20-QFN (4x4) | 20-VFQFN Exposed Pad | QFN | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | ||
| IQ | 12 µA | 11 µA |