Quad Supply Voltage Supervisors with Programmable Delay and Watchdog Timer 20-QFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055580-TPS386040RGPR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 4 Channel 20-QFN (4x4)
Push-pull, quad-supply voltage supervisors with programmable delay & watchdog timer 20-QFN -40 to 125 Product overview: TPS386040RGPR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, QFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS386040RGPR can be used for catalog matching and distributor lookup.
Supervisory Circuits Quad Supply Vltg Sup
Supervisor Open Drain or Open Collector 4 Channel 20-QFN (4x4)
IC SUPERVISOR 4 CHANNEL 20QFN
IC SUPERVISOR 4 CHANNEL 20QFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS386040RGPR | 055580-TPS386040RGPR | 296-TPS386040RGPRTR-ND | 691-TPS386040RGPR | TPS386040RGPR | TPS386040RGPR | TPS386040RGPR | TPS386040RGPR |
| Product Name | TPS386040 Quad Supply Voltage Supervisors with Programmable Delay and Watchdog Timer | PMIC - PMIC - Supervisors - TPS386040RGPR | Supervisors | Quad QFN Voltage Supervisor IC | Supervisory Circuits | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 4 | 4; 4 | 4 | 4; 4 | ||||
| Features | Watchdog Timer; Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | QFN | 20-QFN (4x4) | 20-VFQFN Exposed Pad | VQFN EP | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | ||
| IQ | 12 µA |