Texas Instruments BQ20Z75-V180 SBS 1.1 Compliant Gas Gauge and Protection-Enabled IC With Impedance Track(TM) BQ20Z75DBTR-V180

Description
SBS 1.1 Compliant Gas Gauge and Protection-Enabled IC With Impedance Track(TM) 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1 Compliant Gas Gauge and Protection-Enabled IC With Impedance Track(TM) 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z75-V180 SBS 1.1 Compliant Gas Gauge and Protection-Enabled IC With Impedance Track(TM) - BQ20Z75DBTR-V180 - Texas Instruments
Dallas, TX, United States
BQ20Z75-V180 SBS 1.1 Compliant Gas Gauge and Protection-Enabled IC With Impedance Track(TM)
BQ20Z75DBTR-V180
BQ20Z75-V180 SBS 1.1 Compliant Gas Gauge and Protection-Enabled IC With Impedance Track(TM) BQ20Z75DBTR-V180
SBS 1.1 Compliant Gas Gauge and Protection-Enabled IC With Impedance Track(TM) 38-TSSOP -40 to 85

SBS 1.1 Compliant Gas Gauge and Protection-Enabled IC With Impedance Track(TM) 38-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z75DBTR-V180 - 011866-BQ20Z75DBTR-V180 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z75DBTR-V180
011866-BQ20Z75DBTR-V180
PMIC - PMIC - Battery Management - BQ20Z75DBTR-V180 011866-BQ20Z75DBTR-V180
Manufacturer: Texas Instruments Win Source Part Number: 011866-BQ20Z75DBTR-V 180 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Family Name: BQ20Z75-V180 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Multi-Function Controller Alternative Parts (Cross-Reference): BQ20Z75DBT-V180; BQ40Z50RSMT; BQ40Z50RSMR; BQ40Z50RSMT-R1; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011866-BQ20Z75DBTR-V180
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Family Name: BQ20Z75-V180
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Multi-Function Controller
Alternative Parts (Cross-Reference): BQ20Z75DBT-V180; BQ40Z50RSMT; BQ40Z50RSMR; BQ40Z50RSMT-R1;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ20Z75DBTR-V180 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z75DBTR-V180
Battery Management BQ20Z75DBTR-V180
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z75DBTR-V180 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z75DBTR-V180
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z75DBTR-V180
IC GAS GAUGE W/TRACK IMP 38TSSOP

IC GAS GAUGE W/TRACK IMP 38TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
BQ20Z75DBTR-V180
Battery Management BQ20Z75DBTR-V180
Battery Management SBS 1.1 Compliant Gas Gauge

Battery Management SBS 1.1 Compliant Gas Gauge

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z75DBTR-V180 011866-BQ20Z75DBTR-V180 BQ20Z75DBTR-V180 BQ20Z75DBTR-V180 BQ20Z75DBTR-V180
Product Name BQ20Z75-V180 SBS 1.1 Compliant Gas Gauge and Protection-Enabled IC With Impedance Track(TM) PMIC - PMIC - Battery Management - BQ20Z75DBTR-V180 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details