Texas Instruments TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3837K33DBVRG4

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time - TPS3837K33DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time
TPS3837K33DBVRG4
TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3837K33DBVRG4
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.93V 15uA 6V SOT-23 Voltage Supervisor IC
691-TPS3837K33DBVRG4
2.93V 15uA 6V SOT-23 Voltage Supervisor IC 691-TPS3837K33DBVRG4
2.93V Supervisory IC, SOT-23-5, 15uA, 6V Max Product overview: TPS3837K33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 15uA, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 15uA, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3837K33DBVRG4 can be used for catalog matching and distributor lookup.

2.93V Supervisory IC, SOT-23-5, 15uA, 6V Max Product overview: TPS3837K33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 15uA, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 15uA, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3837K33DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TPS3837K33DBVRG4 - 055575-TPS3837K33DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3837K33DBVRG4
055575-TPS3837K33DBVRG4
PMIC - PMIC - Supervisors - TPS3837K33DBVRG4 055575-TPS3837K33DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 055575-TPS3837K33DBV RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055575-TPS3837K33DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3837K33DBVRG4 691-TPS3837K33DBVRG4 055575-TPS3837K33DBVRG4
Product Name TPS3837K33 220nA Supervisor with 10ms/200ms selectable delay time 2.93V 15uA 6V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3837K33DBVRG4
Number of Supplies 1 1 1; 1
Features Manual Reset
Output Options Active-high,Push-pull Inverting; Active High
Type SOT-23 SOT-23-5 SOT-23-5
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers