Texas Instruments TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time TPS3836H30DBVRG4

Description
220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time - TPS3836H30DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time
TPS3836H30DBVRG4
TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time TPS3836H30DBVRG4
220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3836H30DBVRG4 - 055572-TPS3836H30DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3836H30DBVRG4
055572-TPS3836H30DBVRG4
PMIC - PMIC - Supervisors - TPS3836H30DBVRG4 055572-TPS3836H30DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 055572-TPS3836H30DBV RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.79V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055572-TPS3836H30DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.79V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.7V 2.85V 15uA SOT-23 Voltage Supervisor IC
691-TPS3836H30DBVRG4
2.7V 2.85V 15uA SOT-23 Voltage Supervisor IC 691-TPS3836H30DBVRG4
Supervisory IC, 2.7V-2.85V, SOT-23-5, 15uA, Push-Pull Product overview: TPS3836H30DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 2.85V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 2.85V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836H30DBVRG4 can be used for catalog matching and distributor lookup.

Supervisory IC, 2.7V-2.85V, SOT-23-5, 15uA, Push-Pull Product overview: TPS3836H30DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 2.85V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 2.85V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836H30DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3836H30DBVRG4 055572-TPS3836H30DBVRG4 691-TPS3836H30DBVRG4
Product Name TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time PMIC - PMIC - Supervisors - TPS3836H30DBVRG4 2.7V 2.85V 15uA SOT-23 Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low
Type SOT-23 SOT-23-5 SOT-23-5
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705BI - 1133676-7705BI - Win Source Electronics
Specs
Output Options Inverting
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) - BQ27010DRKR - Texas Instruments
Specs
Type VSON
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers