The TPS3307-18 is a micropower, triple-supply voltage supervisor designed for DSP and processor-based systems, monitoring three independent voltages: 3.3 V, 1.8 V, and an adjustable input above 1.25 V. It features a fixed 200 ms power-on reset delay, manual reset input, and dual active-low and active-high RESET outputs. The device operates from 2 V to 6 V with a maximum supply current of 40 µA and a temperature range of −55°C to 125°C. It is offered in a 20-lead leadless ceramic chip carrier (LCCC) package. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015.
Triple Processor Supervisors 20-LCCC -55 to 125
Voltage Supervisor, Adjustable, 3 Channel, +2.93V, CMOS, CQCC20
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 5962-9959101Q2A | 5962-9959101Q2A | 5962-9959101Q2A |
| Product Name | TPS3307-18M Triple Processor Supervisors | Power Management - Specialized | |
| Number of Supplies | 3 | ||
| Features | Manual Reset | ||
| Output Options | Active-low,Push-pull | ||
| Type | CDIP,LCCC | LCCC; LCCC20 | |
| IQ | 15 µA |