Texas Instruments TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-50DBVRG4

Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET - TPS3824-50DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET
TPS3824-50DBVRG4
TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-50DBVRG4
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85

Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3824-50DBVRG4 - 081644-TPS3824-50DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3824-50DBVRG4
081644-TPS3824-50DBVRG4
PMIC - PMIC - Supervisors - TPS3824-50DBVRG4 081644-TPS3824-50DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 081644-TPS3824-50DBV RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, System Monitoring

Manufacturer: Texas Instruments
Win Source Part Number: 081644-TPS3824-50DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, System Monitoring

Buy Now Datasheet
Singapore, Singapore
5.0V SOT-23 Voltage Supervisor IC
691-TPS3824-50DBVRG4
5.0V SOT-23 Voltage Supervisor IC 691-TPS3824-50DBVRG4
5.0V Supervisory IC, SOT-23-5, Active High/Low Reset, Watchdog Product overview: TPS3824-50DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.0V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-50DBVRG4 can be used for catalog matching and distributor lookup.

5.0V Supervisory IC, SOT-23-5, Active High/Low Reset, Watchdog Product overview: TPS3824-50DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.0V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-50DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3824-50DBVRG4 081644-TPS3824-50DBVRG4 691-TPS3824-50DBVRG4
Product Name TPS3824-50 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET PMIC - PMIC - Supervisors - TPS3824-50DBVRG4 5.0V SOT-23 Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Watchdog Timer
Output Options Active-high,Push-pull Inverting; Active Low; Active High
Type SOT-23 SOT-23-5 SOT-23-5
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products