Texas Instruments TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-30DBVTG4

Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET - TPS3824-30DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET
TPS3824-30DBVTG4
TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-30DBVTG4
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23

Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3824-30DBVTG4 - 1111759-TPS3824-30DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3824-30DBVTG4
1111759-TPS3824-30DBVTG4
PMIC - PMIC - Supervisors - TPS3824-30DBVTG4 1111759-TPS3824-30DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111759-TPS3824-30DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1111759-TPS3824-30DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
2.63V SOT-23 Voltage Supervisor IC
691-TPS3824-30DBVTG4
2.63V SOT-23 Voltage Supervisor IC 691-TPS3824-30DBVTG4
Supervisory IC, 2.63V, SOT-23-5, Push-Pull, Active High/Low Reset Product overview: TPS3824-30DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-30DBVTG4 can be used for catalog matching and distributor lookup.

Supervisory IC, 2.63V, SOT-23-5, Push-Pull, Active High/Low Reset Product overview: TPS3824-30DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-30DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3824-30DBVTG4 1111759-TPS3824-30DBVTG4 691-TPS3824-30DBVTG4
Product Name TPS3824-30 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET PMIC - PMIC - Supervisors - TPS3824-30DBVTG4 2.63V SOT-23 Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Watchdog Timer
Output Options Active-high,Push-pull Inverting; Active Low; Active High
Type SOT-23 SOT-23-5 SOT-23-5
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details