Texas Instruments TPS3824-25 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-25DBVTG4

Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3824-25 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET - TPS3824-25DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3824-25 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET
TPS3824-25DBVTG4
TPS3824-25 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET TPS3824-25DBVTG4
Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23

Supply Voltage Supervisor w/Watchdog input, RESET, /RESET 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3824-25DBVTG4 - 1111756-TPS3824-25DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3824-25DBVTG4
1111756-TPS3824-25DBVTG4
PMIC - PMIC - Supervisors - TPS3824-25DBVTG4 1111756-TPS3824-25DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111756-TPS3824-25DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111756-TPS3824-25DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.25V 5.5V SOT-23 Voltage Supervisor IC
691-TPS3824-25DBVTG4
2.25V 5.5V SOT-23 Voltage Supervisor IC 691-TPS3824-25DBVTG4
Supervisory IC SOT-23-5, 2.25V Reset, 5.5V Max Product overview: TPS3824-25DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-25DBVTG4 can be used for catalog matching and distributor lookup.

Supervisory IC SOT-23-5, 2.25V Reset, 5.5V Max Product overview: TPS3824-25DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3824-25DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3824-25DBVTG4 1111756-TPS3824-25DBVTG4 691-TPS3824-25DBVTG4
Product Name TPS3824-25 Supply Voltage Supervisor w/Watchdog input, RESET, /RESET PMIC - PMIC - Supervisors - TPS3824-25DBVTG4 2.25V 5.5V SOT-23 Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Watchdog Timer
Output Options Active-high,Push-pull Inverting; Active Low; Active High
Type SOT-23 SOT-23-5 SOT-23-5
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ24314BDSGR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers