Texas Instruments TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-50DBVRG4

Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset - TPS3823-50DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset
TPS3823-50DBVRG4
TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-50DBVRG4
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85

Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3823-50DBVRG4 - 1272413-TPS3823-50DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3823-50DBVRG4
1272413-TPS3823-50DBVRG4
PMIC - PMIC - Supervisors - TPS3823-50DBVRG4 1272413-TPS3823-50DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272413-TPS3823-50DB VRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Family Name: TPS3823-50 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6316MUK43CW+T; MAX6316MUK43CY+T; MAX6316MUK43CZ+T; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272413-TPS3823-50DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Family Name: TPS3823-50
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6316MUK43CW+T; MAX6316MUK43CY+T; MAX6316MUK43CZ+T;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.55V SOT-23 Voltage Supervisor IC
691-TPS3823-50DBVRG4
4.55V SOT-23 Voltage Supervisor IC 691-TPS3823-50DBVRG4
Supply Voltage Supervisor, 4.55V Reset, Watchdog, SOT-23-5 Product overview: TPS3823-50DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-50DBVRG4 can be used for catalog matching and distributor lookup.

Supply Voltage Supervisor, 4.55V Reset, Watchdog, SOT-23-5 Product overview: TPS3823-50DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-50DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3823-50DBVRG4 1272413-TPS3823-50DBVRG4 691-TPS3823-50DBVRG4
Product Name TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset PMIC - PMIC - Supervisors - TPS3823-50DBVRG4 4.55V SOT-23 Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low
Type SOT-23 SOT-23-5
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details