Texas Instruments BQ20Z90 SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech For bq29330 BQ20Z90DBT

Description
SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech For bq29330 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech For bq29330 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z90 SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech For bq29330 - BQ20Z90DBT - Texas Instruments
Dallas, TX, United States
BQ20Z90 SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech For bq29330
BQ20Z90DBT
BQ20Z90 SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech For bq29330 BQ20Z90DBT
SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech For bq29330 30-TSSOP -40 to 85

SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech For bq29330 30-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z90DBT - 011868-BQ20Z90DBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z90DBT
011868-BQ20Z90DBT
PMIC - PMIC - Battery Management - BQ20Z90DBT 011868-BQ20Z90DBT
Manufacturer: Texas Instruments Win Source Part Number: 011868-BQ20Z90DBT Packaging: Tube/Rail Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011868-BQ20Z90DBT
Packaging: Tube/Rail
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z90DBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z90DBT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z90DBT
IC GAS GAUGE FOR BQ29330 30TSSOP

IC GAS GAUGE FOR BQ29330 30TSSOP

Supplier's Site
Battery Management - BQ20Z90DBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z90DBT
Battery Management BQ20Z90DBT
Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z90DBT 011868-BQ20Z90DBT BQ20Z90DBT BQ20Z90DBT
Product Name BQ20Z90 SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech For bq29330 PMIC - PMIC - Battery Management - BQ20Z90DBT Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details