Texas Instruments Voltage Regulators - Linear Regulator Controllers 5962-9326501MCA

Description
Linear Regulator Controller IC Output
Description
Linear Regulator Controller IC Output
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-9326501MCA is a linear regulator controller from Quarktwin Technology Ltd. designed for precision low dropout applications. It operates within a supply voltage range of 4.5 V to 36 V and can drive output currents of up to 100 mA. The device features a precision 1% reference voltage, under-voltage lockout, and over-current protection with an adjustable current limit. It incorporates a programmable duty-ratio technique for current limiting, allowing for peak load capability while minimizing power dissipation during fault conditions. The controller is available in a 14-pin CDIP package and is specified for operation in a temperature range of -55°C to 125°C. This product is suitable for applications requiring reliable voltage regulation with enhanced protection features.

Datasheet Summary
Powered by GS/AI

The 5962-9326501MCA is a linear regulator controller from Quarktwin Technology Ltd. designed for precision low dropout applications. It operates within a supply voltage range of 4.5 V to 36 V and can drive output currents of up to 100 mA. The device features a precision 1% reference voltage, under-voltage lockout, and over-current protection with an adjustable current limit. It incorporates a programmable duty-ratio technique for current limiting, allowing for peak load capability while minimizing power dissipation during fault conditions. The controller is available in a 14-pin CDIP package and is specified for operation in a temperature range of -55°C to 125°C. This product is suitable for applications requiring reliable voltage regulation with enhanced protection features.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear Regulator Controllers - 5962-9326501MCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear Regulator Controllers
5962-9326501MCA
Voltage Regulators - Linear Regulator Controllers 5962-9326501MCA
Linear Regulator Controller IC Output

Linear Regulator Controller IC Output

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 5962-9326501MCA
Product Name Voltage Regulators - Linear Regulator Controllers
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 5455512 - RS Components, Ltd.
Specs
Type To-92
Pins 3
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details