Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 213342-TPS3808G12DRV
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 1.12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC VOLT SUPERVISOR 1.2V 6SON Product overview: TPS3808G12DRVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.2V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G12DRVRG4
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3808G12DRVRG4 | 213342-TPS3808G12DRVRG4 | 691-TPS3808G12DRVRG4 |
| Product Name | TPS3808G12 Low Quiescent Current, Programmable-Delay Supervisory Circuit | PMIC - PMIC - Supervisors - TPS3808G12DRVRG4 | 1.2V Voltage Supervisor IC |
| Number of Supplies | 1 | 1; 1 | 1 |
| Features | Manual Reset | ||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | |
| Type | SON,SOT-23 | 6-SON (2x2) | |
| IQ | 2.4 µA | 2.4 µA |