Texas Instruments BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) BQ2011SN-D118TRG4

Description
NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) 16-SOIC 0 to 70
Request a Quote Datasheet
Description
NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Dallas, TX, United States
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah)
BQ2011SN-D118TRG4
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) BQ2011SN-D118TRG4
NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) 16-SOIC 0 to 70

NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) 16-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ2011SN-D118TRG4 - 115795-BQ2011SN-D118TRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2011SN-D118TRG4
115795-BQ2011SN-D118TRG4
PMIC - PMIC - Battery Management - BQ2011SN-D118TRG4 115795-BQ2011SN-D118TRG4
Manufacturer: Texas Instruments Win Source Part Number: 115795-BQ2011SN-D118 TRG4 Packaging: Reel - TR Battery Chemistry: Nickel Cadmium Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115795-BQ2011SN-D118TRG4
Packaging: Reel - TR
Battery Chemistry: Nickel Cadmium
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2011SN-D118TRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2011SN-D118TRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2011SN-D118TRG4
IC GAS GAUGE NIC CAD 16SOIC

IC GAS GAUGE NIC CAD 16SOIC

Supplier's Site
Battery Management - BQ2011SN-D118TRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2011SN-D118TRG4
Battery Management BQ2011SN-D118TRG4
Battery Battery Monitor IC Nickel Cadmium 16-SOIC

Battery Battery Monitor IC Nickel Cadmium 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2011SN-D118TRG4 115795-BQ2011SN-D118TRG4 BQ2011SN-D118TRG4 BQ2011SN-D118TRG4
Product Name BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) PMIC - PMIC - Battery Management - BQ2011SN-D118TRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type SOIC SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Battery Management - BQ24314BDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers