Texas Instruments BQ26501 OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion BQ26501PWR

Description
OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ26501 OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion - BQ26501PWR - Texas Instruments
Dallas, TX, United States
BQ26501 OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion
BQ26501PWR
BQ26501 OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion BQ26501PWR
OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion 8-TSSOP -20 to 70

OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ26501PWR - 011974-BQ26501PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ26501PWR
011974-BQ26501PWR
PMIC - PMIC - Battery Management - BQ26501PWR 011974-BQ26501PWR
Manufacturer: Texas Instruments Win Source Part Number: 011974-BQ26501PWR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011974-BQ26501PWR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ26501PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ26501PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ26501PWR
IC GAS GAUGE LI-ION 1CELL 8TSSOP

IC GAS GAUGE LI-ION 1CELL 8TSSOP

Supplier's Site
Battery Management - BQ26501PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ26501PWR
Battery Management BQ26501PWR
Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ26501PWR 011974-BQ26501PWR BQ26501PWR BQ26501PWR
Product Name BQ26501 OMAP Compatible Fuel Gauge for 1 & 2 Cell Li-Ion PMIC - PMIC - Battery Management - BQ26501PWR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details