Single Voltage Detector 5-SC70
Supervisory IC, 1.5V, 1.3-6V, 3uA, SC Package Product overview: TPS3803G15DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 6V, 3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.5V, 6V, 3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3803G15DCKRG4
Manufacturer: Texas Instruments
Win Source Part Number: 1111690-TPS3803G15DC
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 5 μs Typical Propagation Delay
Voltage - Threshold: 1.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3803G15DCKRG4 | 691-TPS3803G15DCKRG4 | 1111690-TPS3803G15DCKRG4 |
| Product Name | TPS3803G15 Single Voltage Detector | 1.5V 6V 3uA Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3803G15DCKRG4 |
| Number of Supplies | 1 | 1 | 1; 1 |
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | |
| Type | SC70 | SC | SC-70-5 |
| IQ | 3 µA | 3 µA |